EN
  • EN
  • DE

MC74LCX541DWG

Part No MC74LCX541DWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage CMOS Octal Buffer Flow Through Pinout With 5 V-Tolerant Inputs and Outputs (3-State, Non-Inverting)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1219766-MC74LCX541DWG
Manufacturer Homepage www.onsemi.com
Family Name MC74LCX541
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX541DWG CAD Model

Description

ON Semiconductor MC74LCX541DWG Octal Buffer/Line Driver

The MC74LCX541DWG is a high-performance, octal buffer and line driver designed to interface with 5V systems while maintaining the low voltage and low power advantages of a 3.3V system. This device from ON Semiconductor is particularly suitable for driving high-capacitive loads and low-impedance backplanes.

The MC74LCX541DWG is fabricated with an advanced CMOS technology to achieve superior speed and performance while minimizing power consumption. It is equipped with eight non-inverting buffers/line drivers with 3-state outputs that can be independently controlled. This makes it highly versatile for a range of applications including memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

Key features of the MC74LCX541DWG include:

  • 5V Tolerant Inputs: The device inputs are tolerant to 5V, even when the device is powered off, making it compatible with mixed-voltage system environments.
  • High Impedance State: The 3-state outputs include a high-impedance state that allows for bus aggregation without the need for external components.
  • Power-Down High Impedance Inputs and Outputs: This feature supports live insertion/withdrawal without power-down and protects against back-driving currents.
  • Support for Low-Voltage Operation: The device operates at a voltage range of 2.3V to 3.6V, providing design flexibility for low-voltage applications.
  • Low Quiescent Current: The MC74LCX541DWG is designed to draw a minimal quiescent current, making it ideal for power-sensitive designs.

Additionally, the device's Latch-Up Performance exceeds 500mA on all inputs and outputs, which provides robustness and reliability in complex electronic systems. The ESD protection is also noteworthy, with Human Body Model (HBM) protection exceeding 2000V and Machine Model (MM) protection exceeding 200V.

Offered in a SOIC-20 wide-body package, the MC74LCX541DWG is designed for surface mount technology (SMT) and is suitable for automated assembly processes. It is an excellent choice for applications requiring a high drive and true 3-state performance.

Whether used in telecommunications, computing, or industrial systems, the MC74LCX541DWG from ON Semiconductor delivers performance and reliability that designers can count on for their buffering and driving needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2233 $55.0485
100+ $1.0038 $100.3800
155+ $0.9724 $150.7220
215+ $0.9410 $202.3150
275+ $0.9097 $250.1675
370+ $0.8156 $301.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,051 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess