EN
  • EN
  • DE

MC74LCX32DR2

Part No MC74LCX32DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74LCX
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LCX32
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637060-MC74LCX32DR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX32DR2 CAD Model

Description

ON Semiconductor MC74LCX32DR2 Quad 2-Input OR Gate

The MC74LCX32DR2 is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to meet the stringent requirements of today's fast-paced electronics industry. This device is part of the LCX family, which is renowned for its low voltage operation and compatibility with LVTTL and LVCMOS technologies.

Constructed with advanced silicon gate CMOS technology, the MC74LCX32DR2 provides a significant advantage in terms of power and speed. It operates at a voltage range of 2.0V to 3.6V, making it an ideal choice for battery-operated and low-power applications. The device is also 5V tolerant on inputs, ensuring that it can interface with higher voltage logic levels without the risk of damage.

The MC74LCX32DR2 features four independent 2-input OR gates, which makes it a versatile component for implementing a variety of logic functions in digital circuits. Its outputs can drive up to 24mA, providing sufficient current for most applications, and it is capable of sinking 24mA as well. This makes the device suitable for driving LEDs or other low-power indicators directly.

Another key feature of the MC74LCX32DR2 is its excellent propagation delay characteristics, with a typical delay time of only 4.5ns at 3.3V. This ensures fast response times in critical applications such as high-speed computing, telecommunications, and signal processing.

The device is available in a space-saving SOIC-14 package, which is ideal for compact PCB layouts. Its small footprint and low profile make it a perfect choice for portable and miniaturized electronic devices.

With its robust design, the MC74LCX32DR2 is also characterized by its immunity to noise, which is a crucial attribute in environments where signal integrity is paramount. This, combined with its low power consumption and high-speed operation, makes the MC74LCX32DR2 an excellent choice for designers looking for reliable and efficient logic gate solutions.

Whether you're working on a new design or updating an existing one, the MC74LCX32DR2 from ON Semiconductor is a component that offers both performance and reliability, ensuring that your digital logic requirements are not only met but exceeded.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1147 $57.9235
1,230+ $0.0942 $115.8660
1,900+ $0.0912 $173.2800
2,620+ $0.0882 $231.0840
3,385+ $0.0854 $289.0790
4,535+ $0.0765 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess