Product Overview: MC74HCT373ADTR2 from ON Semiconductor
The MC74HCT373ADTR2 is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and efficiency in digital systems. This device is a member of the high-speed CMOS family and is designed to interface TTL to CMOS logic levels while maintaining speed and power efficiency.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Logic Family: HCT
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 4.5V to 5.5V
- Propagation Delay Time: 18 ns (Max) at 4.5V
- IC Package Type: TSSOP
- Mounting Style: Surface Mount
- Operating Temperature Range: -55°C to +125°C
Performance and Applications
The MC74HCT373ADTR2 is designed to offer a robust solution for data storage in digital systems. Its eight latches can be transparent or hold depending on the state of the latch enable (LE) input, while the output enable (OE) bar controls the tri-state outputs. This feature allows for the efficient control of data flow and enables the device to be used in a wide array of applications such as:
- Buffering and storage
- Data transmission systems
- Control systems
- Microprocessor bus systems
Quality and Environmental Compliance
ON Semiconductor is committed to environmental stewardship and the MC74HCT373ADTR2 is no exception. The device complies with the RoHS directive, ensuring that it is free from hazardous substances commonly found in electronics. Additionally, the product is designed to meet or exceed the requirements of the industrial and automotive industries in terms of performance and reliability.
Conclusion
In summary, the MC74HCT373ADTR2 from ON Semiconductor is a versatile and efficient solution for digital systems requiring high-speed data latching capabilities. Its compatibility with TTL and CMOS logic levels, along with its robust environmental compliance, makes it a preferred choice for designers and engineers looking for reliable and high-quality components.