EN
  • EN
  • DE

MC74HCT32ADR2G

Part No MC74HCT32ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features OR Gate IC 4 Channel - 14-SOIC
Manufacturer ON Semiconductor
Series 74HCT
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HCT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74HCT32ADR2GOSDKR, MC74HCT32ADR2GOSTR, MC74HCT32ADR2G-ND, MC74HCT32ADR2GOSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883720-MC74HCT32ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT32ADR2G CAD Model

Description

ON Semiconductor MC74HCT32ADR2G Logic Gate

The ON Semiconductor MC74HCT32ADR2G is a high-performance, quad 2-input OR gate integrated circuit, designed to operate with a power supply range of 4.5V to 5.5V. This versatile logic gate IC is a crucial component in a wide array of digital applications, from simple logic control circuits to complex computing systems where reliable logic operations are a necessity.

Constructed with advanced silicon-gate CMOS technology, the MC74HCT32ADR2G offers the high noise immunity and low power consumption typical of CMOS devices, while also maintaining compatibility with TTL logic levels. This makes it an ideal choice for interfacing with TTL components, allowing for seamless integration in mixed-technology environments.

The device features a robust design that ensures stable operation over a broad temperature range of -55°C to 125°C, making it suitable for industrial and automotive applications where extreme conditions are common. The MC74HCT32ADR2G is supplied in a compact SOIC-14 package, which is conducive to space-saving on printed circuit boards and is amenable to automated surface-mount assembly processes.

Each of the four OR gates in the MC74HCT32ADR2G has two inputs and one output, allowing for multiple configurations in logic circuits. The standard pin configuration ensures easy replacement and compatibility with other standard logic devices. With its fast propagation delay and high current drive capability, this IC can drive multiple outputs without the need for additional buffering, thus simplifying circuit design and reducing component count.

ON Semiconductor's commitment to quality is reflected in the MC74HCT32ADR2G, with rigorous testing and compliance to industry standards ensuring reliability and performance. Whether used in data processing, instrumentation, consumer electronics, or communication systems, the MC74HCT32ADR2G provides a dependable solution for implementing OR logic functions with the efficiency and durability expected from a leading semiconductor manufacturer.

In summary, the MC74HCT32ADR2G from ON Semiconductor is an essential building block for digital designers looking for a high-quality, versatile OR gate logic IC that offers a blend of performance, power efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2801 $50.4180
440+ $0.2298 $101.1120
675+ $0.2226 $150.2550
930+ $0.2155 $200.4150
1,205+ $0.2083 $251.0015
1,610+ $0.1867 $300.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess