EN
  • EN
  • DE

MC74HCT244AFG

Part No MC74HCT244AFG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOEIAJ-20 / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package SOEIAJ-20
Base Product Number 74HCT244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HCT244AFG-ON,ONSONSMC74HCT244AFG
Standard Package 40
Win Source Part Number 1077867-MC74HCT244AFG
Ultra Librarian 3D Model Ultra Librarian MC74HCT244AFG CAD Model

Description

The MC74HCT244AFG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This octal 3-state non-inverting buffer/line driver is part of the HCT logic family, which is compatible with CMOS and TTL logic and operates at the same speed as LSTTL. The device is engineered to provide the ideal solution for driving bus lines or buffering memory address registers with its robust output drivers and high-current capability.

Key Features:

  • Logic Type: The device functions as an octal non-inverting buffer/line driver with 3-state outputs, ensuring versatility in various applications such as memory address driving and bus-oriented systems.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, the MC74HCT244AFG offers substantial drive strength, making it suitable for high-capacity loads.
  • Power Supply: It operates at a standard voltage range of 4.5V to 5.5V, providing compatibility with most 5V systems.
  • Pin Configuration: This device is housed in a 20-lead TSSOP package, which is advantageous for space-constrained applications.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for use in multiplexed systems where output connectivity needs to be switched.

Applications:

The MC74HCT244AFG is suitable for a wide range of applications, including:

  • Bus driving for memory and data processing systems
  • Buffering and driving of heavy loads
  • Input/output port expansion
  • Memory address driving

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC74HCT244AFG is manufactured with the industry's highest standards, ensuring reliability and performance for critical applications.

Ordering Information:

To order or request samples of the MC74HCT244AFG, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure you have the correct product number for seamless procurement.

Note: For comprehensive technical specifications, application notes, and support documentation, refer to the official datasheet of MC74HCT244AFG provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess