EN
  • EN
  • DE

MC74HCT240ADWR2

Part No MC74HCT240ADWR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 74HCT240 - OCTAL BUFFER/LINE DRI / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74HCT
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HCT240
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883715-MC74HCT240ADWR2
Ultra Librarian 3D Model Ultra Librarian MC74HCT240ADWR2 CAD Model

Description

ON Semiconductor MC74HCT240ADWR2 Octal 3-State Inverting Buffer/Line Driver

The ON Semiconductor MC74HCT240ADWR2 is a high-performance, octal 3-state inverting buffer/line driver designed to interface with 8-bit bus systems. This integrated circuit is from the HCT family, which means it is compatible with standard CMOS logic while providing the ability to interface with TTL logic levels. This makes the MC74HCT240ADWR2 a versatile choice for facilitating communication between different logic families within a system.

Constructed with silicon gate CMOS technology, it possesses the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with the ability to drive 15 LSTTL loads. The MC74HCT240ADWR2 features eight inverting buffers with three-state outputs, allowing for bidirectional operation or connection to a bus-oriented system. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which effectively disconnects them from the bus, providing a 'floating' effect.

Available in a wide-body SOIC-20 package, the MC74HCT240ADWR2 ensures a compact footprint on PCBs, making it suitable for space-constrained applications. Its operating temperature range from -55°C to +125°C ensures reliability across various environmental conditions, making it an ideal choice for automotive, industrial, and consumer electronics applications where robust performance is required.

Key features of the MC74HCT240ADWR2 include:

  • Logic Type: Inverting Buffers and Drivers
  • Number of Elements: Octal
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • High On-State Output Current: -7.8 mA
  • Low On-State Output Current: 64 mA
  • Operating Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 12ns
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

With its robust design and compatibility with multiple logic levels, the MC74HCT240ADWR2 from ON Semiconductor is an excellent choice for designers looking to create reliable, high-performance digital systems. Whether it's for driving bus lines in computing systems, serving as an interface in communication devices, or enabling data transfer in control units, this integrated circuit delivers the functionality and reliability that modern electronic applications demand.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess