EN
  • EN
  • DE

1170220000

Part No 1170220000
Manufacturer Weidmuller
Catalog Circular Connectors - Contacts
Description CONTACT PIN SZ 1.5MM CRIMP GOLD / Pin Contact Size 1.5mm Crimp Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Mfr Weidmüller
Series SAI M23
Package Bulk
Type Signal, Machined
Contact Type Pin
Contact Size 1.5mm
Wire Gauge or Range - mm2 0.14 ~ 1.0mm²
Contact Termination Crimp
Contact Material Brass Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SAI-M23
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1340879-1170220000
Ultra Librarian 3D Model Ultra Librarian 1170220000 CAD Model

Description

The Weidmüller SAI-M23 1340879-1170220000 is a circular connector contact that is designed for signal, machined type.

  • Product Name: SAI-M23 1340879-1170220000
  • Type: Circular Connector Contact
  • Application: Signal, Machined
  • Contact Type: Pin
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Package: Bulk
  • Contact Termination: Crimp
  • Contact Material: Brass Alloy
  • Contact Size: 1.5mm

You May Also Be Interested in

Amphenol Aerospace Operations
Contact PIN 8 Size Crimp ST Cable Mount / CONTACT PIN 8-10AWG CRIMP GOLD
Need more? Email Us
Amphenol Sine Systems Corp
CONTACT SOCKET 18-22AWG CRIMP / Socket Contact 18-22 AWG Size 1.0mm Crimp Gold
Lowest to $0.4856
Amphenol Industrial Operations
CONTACT PIN 22-24AWG CRIMP GOLD / Pin Contact 22-24 AWG Size 16S Crimp Gold
Need more? Email Us
TE Connectivity
CONTACT PIN 22-26AWG CRIMP GOLD
Lowest to $2.3284
Bulgin
CONTACT PIN 20-24AWG 1=10PC / Pin Contact 20-24 AWG Size 2.5mm Crimp Gold
Lowest to $19.1370
Amphenol Industrial Operations
CONTACT PIN 20-24AWG CRIMP SLVR / Pin Contact 20-24 AWG Size 16 Crimp Silver
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 18-20AWG CRIMP SLVR / Pin Contact 18-20 AWG Size 16 Crimp Silver
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT PIN 20-22AWG CRIMP GOLD
Lowest to $0.1689
TE Connectivity
CONTACT PIN 24AWG CRIMP / Pin Contact 24 AWG Size Crimp AuCoNiP
Lowest to $1.9165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6184 $60.2232
54+ $2.1483 $116.0082
84+ $2.0813 $174.8292
115+ $2.0143 $231.6445
149+ $1.9473 $290.1477
199+ $1.7464 $347.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
In Stock: 47 pieces Factory Stock: 16 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess