EN
  • EN
  • DE

MC74HCT20ADR2G

Part No MC74HCT20ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Dual 4-Input NAND Gate | IC GATE NAND 2CH 4-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Logic Type NAND Gate
Number of Inputs 4
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 42ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219636-MC74HCT20ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HCT20ADR2G CAD Model

Description

ON Semiconductor MC74HCT20ADR2G Dual 4-Input NAND Gate

The MC74HCT20ADR2G is a high-performance, dual 4-input NAND gate integrated circuit from ON Semiconductor, designed to meet the demanding requirements of today's sophisticated digital electronics. This device is part of the HCT family, which is compatible with CMOS and TTL logic levels, ensuring easy integration into a wide range of applications.

Constructed with silicon-gate CMOS technology, the MC74HCT20ADR2G offers the advantage of high speed operation similar to equivalent LSTTL gates while maintaining the low power consumption characteristic of CMOS integrated circuits. This makes it an excellent choice for battery-operated equipment, portable devices, and other power-sensitive applications.

The device is supplied in a compact SOIC-14 package, which not only saves space on printed circuit boards but also ensures robustness and reliability for long-term use. Each of the two 4-input NAND gates is independently configurable, providing designers with flexibility and the ability to implement complex logic functions with a single IC.

Key features of the MC74HCT20ADR2G include:

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage Range: 4.5V to 5.5V
  • High Output Current: -8mA / 8mA
  • Propagation Delay Time: 13ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Output Type: Standard
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.154", 3.90mm Width)

With its high noise immunity and low propagation delay, the MC74HCT20ADR2G is suitable for interfacing with high-speed logic systems and can be used in a variety of digital applications, including computer servers, networking equipment, and industrial control systems. The device also features latch-up performance that exceeds 250mA, which complies with the JEDEC standard JESD 17, providing additional protection for sensitive electronic circuits.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor MC74HCT20ADR2G offers a reliable and efficient solution for complex logic operations where space, power consumption, and performance are critical considerations.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess