EN
  • EN
  • DE

MC74HCT132ADR2G

Part No MC74HCT132ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Gate with Schmitt-Trigger Inputs with LSTTL Compatible Inputs | IC GATE NAND SCHMITT 4CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 25ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74HCT132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219628-MC74HCT132ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT132ADR2G CAD Model

Description

ON Semiconductor MC74HCT132ADR2G

The MC74HCT132ADR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its robust design and reliability in various applications. This IC is a member of the high-speed CMOS family and is specifically a quad 2-input NAND Schmitt trigger. The device is designed to interface TTL to CMOS logic levels while maintaining CMOS low power consumption.

The MC74HCT132ADR2G features four independent NAND gates with Schmitt-trigger action on each input, which makes it ideal for transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing its utility in applications requiring noise immunity or signal conditioning. This characteristic is particularly useful in applications with noisy environments where signals can be erratic and not cleanly transitioned from high to low (or vice versa).

Constructed with silicon gate CMOS technology, the MC74HCT132ADR2G ensures that it has greater speed performance similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This combination makes it a versatile choice for a wide range of digital applications, including signal processing, data communication, and complex logic functions.

The device operates over a broad voltage range from 4.5V to 5.5V and offers a balanced propagation delay and transition times. This provides the advantage of improved system performance by allowing faster clock rates and shorter signal paths. Additionally, the MC74HCT132ADR2G is compatible with JEDEC standard no. 7A requirements, and its inputs tolerate voltages up to 7V, allowing the flexibility of interfacing with higher voltage logic levels.

Packaged in a space-saving SOIC-14 package, the MC74HCT132ADR2G is designed for surface-mount technology (SMT) and is well-suited for compact designs where space is at a premium. ON Semiconductor's commitment to environmental sustainability is reflected in this product's compliance with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with environmentally friendly materials.

In summary, the MC74HCT132ADR2G from ON Semiconductor is a versatile, high-performance Schmitt trigger that is ideal for a multitude of digital applications where signal integrity and low power consumption are critical.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess