EN
  • EN
  • DE

PPC460EX-NUB1000N

Part No PPC460EX-NUB1000N
Manufacturer AMCC
Catalog Custom Parts (N - R)
Description MPU 460EX RISC 32-Bit 1000MHz 3.3V 728-Pin TE-EPBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1170032-PPC460EX-NUB1000N
Categories Custom Parts
Manufacturer AMCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC460EX-NUB1000N CAD Model

Description

The PPC460EX-NUB1000N is an embedded PowerPC processor from AMCC (Applied Micro Circuits Corporation). It's a high-performance, low-power processor designed for a variety of embedded applications, particularly those requiring significant processing power and networking capabilities. The 'NUB1000N' likely indicates a specific speed grade or configuration of the PPC460EX core.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Industrial Control Systems: Programmable logic controllers (PLCs) and other industrial automation devices.
  • Storage Devices: Network-attached storage (NAS) and storage area networks (SANs).
  • Telecommunications Infrastructure: Wireless base stations and other telecom equipment.
  • Printing and Imaging: High-end printers, copiers, and multi-function devices.

Features

  • PowerPC Architecture: Based on the established PowerPC architecture, offering a balance of performance and power efficiency.
  • High Clock Speed: Operates at a high clock speed (likely 1 GHz, as suggested by '1000' in the product name) for fast processing.
  • Integrated Memory Controller: Features an integrated memory controller for efficient access to external memory.
  • Peripheral Interfaces: Includes various peripheral interfaces such as Ethernet, PCI, and UART for connectivity.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits

  • High Performance: Delivers high performance for demanding embedded applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life and reducing heat dissipation.
  • Flexible Connectivity: Offers various peripheral interfaces for flexible connectivity options.
  • Simplified System Design: Integrated memory controller simplifies system design and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance embedded applications.

Additional Details

The PPC460EX core typically includes a 32KB instruction cache and a 32KB data cache for fast access to frequently used data. It also features a memory management unit (MMU) for virtual memory management. The processor supports various operating systems, including Linux, VxWorks, and other real-time operating systems (RTOS). The power consumption typically ranges from a few watts to tens of watts, depending on the operating conditions. The device is available in a BGA (Ball Grid Array) package for surface-mount assembly. Proper thermal management is essential to ensure reliable operation, especially at higher clock speeds. The PPC460EX is known for its robust design and reliability, making it a popular choice for mission-critical applications.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
PLX
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.1250 $136.1250
2+ $131.5875 $263.1750
3+ $117.9749 $353.9247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,804 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess