EN
  • EN
  • DE

MC74HC574ADWR2G

Part No MC74HC574ADWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 001528-MC74HC574ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC574ADWR2G CAD Model

Description

Product Overview: MC74HC574ADWR2G from ON Semiconductor

The MC74HC574ADWR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital applications. This IC is an Octal D-type flip-flop with 3-state outputs, belonging to the 74HC series, which is well-known for its high-speed CMOS technology.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Package / Case: SOIC-20 Wide
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage: 2V to 6V
  • Propagation Delay Time: 13ns at 6V
  • Logic Level - High: 3.15V minimum at 4.5V Vcc
  • Logic Level - Low: 1.35V maximum at 4.5V Vcc

Product Description

The MC74HC574ADWR2G is designed for use in a wide range of applications, including memory register applications, communication systems, and data processing. It features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors.

Its robust design ensures that it can function across a broad range of supply voltages, from 2V to 6V, making it versatile for various electronic applications. The device also boasts a wide operating temperature range, ensuring reliability and performance under extreme conditions.

ON Semiconductor's commitment to quality is evident in the MC74HC574ADWR2G, with its fast propagation delay time of only 13ns at a supply voltage of 6V, which is critical for high-speed operations. This, combined with low power dissipation and high noise immunity characteristic of CMOS devices, makes the MC74HC574ADWR2G an excellent choice for high-performance systems.

Applications

The MC74HC574ADWR2G is suitable for a variety of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Instrumentation
  • Communication Systems

With its durable construction and comprehensive feature set, the MC74HC574ADWR2G from ON Semiconductor is an ideal solution for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2883 $59.1015
490+ $0.2365 $115.8850
760+ $0.2292 $174.1920
1,045+ $0.2218 $231.7810
1,350+ $0.2144 $289.4400
1,805+ $0.1922 $346.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess