EN
  • EN
  • DE

MC74HC4066AFEL

Part No MC74HC4066AFEL
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST Automotive 14-Pin SO EIAJ T/R / IC MUX/DEMUX QUAD 1X1 14SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 70 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Operating Supply Voltage 2 V ~ 12 V
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 14-SOIC (0.209", 5.30mm Width)
Manufacturer Package SOEIAJ-14
Win Source Part Number 787973-MC74HC4066AFEL
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC4066A
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Israel
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74HC4066AFEL CAD Model

Description

ON Semiconductor MC74HC4066AFEL - Quad Analog Switch/Multiplexer/Demultiplexer

The MC74HC4066AFEL from ON Semiconductor is a versatile and high-performance quad analog switch/multiplexer/demultiplexer integrated circuit, designed to handle both digital and analog signals. This component is fabricated using silicon gate CMOS technology, which ensures low power consumption and a broad operating voltage range.

This IC features four independent switches capable of controlling either digital or analog signals. The MC74HC4066AFEL is characterized by its high noise immunity and low power consumption, making it an excellent choice for a wide array of applications including signal gating, modulation, demodulation, and switching in communication, instrumentation, and process control systems.

Key Features:

  • Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, making it compatible with TTL, CMOS, and other logic standards.
  • Low ON Resistance: The switch exhibits a low ON resistance, typically around 70 ohms at 4.5V Vcc, which minimizes signal attenuation.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is a key feature of the MC74HC4066AFEL, ensuring signal integrity.
  • Low Power Consumption: True to CMOS technology, it has a significantly low power dissipation, with a maximum quiescent current of 2µA at 25°C.
  • Fast Switching Speed: It provides fast switching action. The typical propagation delay time is only a few nanoseconds, facilitating high-speed operation.

Applications:

  • Analog and digital multiplexing and demultiplexing
  • Signal gating
  • Modulation and demodulation circuits
  • Communication systems
  • Instrumentation
  • Process control systems

The MC74HC4066AFEL is available in a 14-lead SOIC package, which is suitable for surface mount technology (SMT) and offers a compact solution for PCB design. Its robust design and high functionality make it an essential component for designers looking for a reliable switch/multiplexer/demultiplexer solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5941 $59.6643
55+ $2.1287 $117.0785
85+ $2.0617 $175.2445
116+ $1.9958 $231.5128
150+ $1.9289 $289.3350
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess