EN
  • EN
  • DE

MC74HC4060ADTR2

Part No MC74HC4060ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 14-Stage Binary Ripple Counter With Oscillator | IC COUNTER 14STAGE BIN 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC4060
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219547-MC74HC4060ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4060ADTR2 CAD Model

Description

ON Semiconductor MC74HC4060ADTR2: High-Performance Integrated Circuit

The ON Semiconductor MC74HC4060ADTR2 is a robust and versatile integrated circuit that belongs to the high-speed CMOS family. This device is a 14-stage binary ripple counter with an on-board oscillator that is designed to deliver exceptional performance in a wide range of electronic applications. The counter advances on the negative-going edge of the clock pulse, which provides precise timing sequences for various digital systems.

With its advanced silicon-gate CMOS technology, the MC74HC4060ADTR2 offers low power consumption and a high noise immunity characteristic of CMOS circuitry. This makes it an ideal choice for battery-operated devices, portable electronics, and other applications where power efficiency is critical. The device also features a wide operating voltage range from 2V to 6V, providing flexibility in different system voltages and ensuring compatibility with other logic families when interfacing is required.

The oscillator configuration of the MC74HC4060ADTR2 allows for a wide range of output frequencies that can be adjusted through external resistors and capacitors. This flexibility in frequency generation, along with the 14-stage counter's ability to produce a variety of time delays, makes it suitable for timing, oscillation, and pulse generation tasks in applications such as consumer electronics, automotive systems, and industrial control circuits.

Furthermore, the MC74HC4060ADTR2 is packaged in a TSSOP-16 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The compact form factor, combined with its high functionality, ensures that this integrated circuit can be easily integrated into a multitude of electronic designs without sacrificing performance or taking up excessive board space.

In summary, the ON Semiconductor MC74HC4060ADTR2 is a high-quality, versatile counter/oscillator IC that offers low power consumption, a wide operating voltage range, and a flexible frequency adjustment mechanism. Its suitability for a variety of applications, coupled with ON Semiconductor's reputation for reliability, makes it a go-to choice for designers and engineers looking to add precise timing and frequency control to their electronic projects.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6928 $51.9600
180+ $0.5685 $102.3300
275+ $0.5507 $151.4425
380+ $0.5330 $202.5400
490+ $0.5152 $252.4480
650+ $0.4619 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess