EN
  • EN
  • DE

MC74HC4046ANG

Part No MC74HC4046ANG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Phase-Locked Loop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 13MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1219522-MC74HC4046ANG
Manufacturer Homepage www.onsemi.com
Family Name MC74HC4046
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Israel
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC74HC4046ANG CAD Model

Description

ON Semiconductor MC74HC4046ANG Phase-Locked Loop IC

The MC74HC4046ANG is a high-performance silicon-gate CMOS Phase-Locked Loop (PLL) integrated circuit, designed and manufactured by ON Semiconductor. This versatile device is well-suited for a wide range of applications in communication, data processing, and control systems. The MC74HC4046ANG is known for its low power consumption and excellent noise immunity, characteristics inherent to CMOS technology.

Key Features

  • Versatile Voltage Operation: The device is designed to operate from a supply voltage range of 2V to 6V, making it compatible with a variety of digital systems.
  • Multiple Phase Comparators: It includes three phase comparators providing different operational characteristics and phase detection methods, enhancing the flexibility of the device.
  • VCO with Linear Frequency Control: The Voltage-Controlled Oscillator (VCO) within the MC74HC4046ANG offers a linear frequency control over a wide range, which is essential for precise PLL operations.
  • High Maximum Input Frequency: The device can handle a maximum input frequency of 18 MHz at 6V, suitable for high-speed operations.
  • Low Power Consumption: As a CMOS device, it has a significantly low power dissipation, which is a critical feature for battery-powered and energy-efficient applications.

Applications

The MC74HC4046ANG finds its use in various applications, such as:

  • FMCW Radar systems
  • Wireless communication systems
  • Signal conditioning and processing
  • Frequency synthesis and modulation
  • Function generators

Package and Quality

ON Semiconductor's MC74HC4046ANG comes in a PDIP-16 (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing robust mechanical stability. The device is also compliant with the industry standard for lead-free manufacturing, ensuring both environmental consciousness and compliance with international regulations.

In summary, the MC74HC4046ANG from ON Semiconductor is a reliable and flexible solution for designers looking to implement a PLL in their systems. Its low power operation, wide voltage range, and multiple phase comparators make it a versatile choice for a myriad of applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess