EN
  • EN
  • DE

74VHC164N

Part No 74VHC164N
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74VHC164
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1133506-74VHC164N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC164N CAD Model

Description

ON Semiconductor 74VHC164N 8-Bit Serial-In Parallel-Out Shift Register

The ON Semiconductor 74VHC164N is a high-speed Si-gate CMOS device that is designed to handle the demands of high-performance, high-speed systems. This integrated circuit is an 8-bit serial-in, parallel-out shift register that allows for the conversion of serial data into parallel output format, making it an essential component for expanding the data handling capacity of a microcontroller or processor with minimal pin count usage.

The 74VHC164N is characterized by its wide operating voltage range of 2V to 5.5V. This feature makes it compatible with TTL levels and provides the flexibility to work within various system voltage requirements. It is capable of shifting at a speed of 175 MHz when operating at 5V, which makes it suitable for high-speed data processing applications.

Each of the eight output pins can sink 8 mA at 5V, allowing direct drive of LEDs and other low-power display elements. Furthermore, the device features a high noise immunity characteristic of CMOS devices and provides a typical hysteresis level of 1V at Vcc = 5V, which enhances its performance in noisy environments.

The 74VHC164N comes in a narrow 14-pin DIP (Dual In-line Package), which is widely used and easily integrated into various circuit boards. The pin configuration includes two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), a clock input (CP), and a clear input (MR) that resets the internal registers to the low state when taken high.

Applications for the 74VHC164N are diverse and include digital signal processing, data transfer, control systems, and any application that requires the conversion of serial data to parallel data. Its high-speed operation, combined with the ability to drive multiple outputs, makes it an ideal choice for expanding the output capabilities of microcontrollers, for LED displays, and for use in serial-to-parallel data conversion tasks.

ON Semiconductor ensures that the 74VHC164N meets the strict standards for industrial-grade components, providing reliability and performance for critical applications. With its robust design and versatility, the 74VHC164N is a valuable tool for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess