EN
  • EN
  • DE

MC74HC245ADWR2G

Part No MC74HC245ADWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 3-ST 8B 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 001493-MC74HC245ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC245ADWR2G CAD Model

Description

ON Semiconductor MC74HC245ADWR2G Octal Bus Transceiver

The ON Semiconductor MC74HC245ADWR2G is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the high-speed CMOS family and is crafted to provide bidirectional drive current capability, making it ideal for interfacing between different logic families or driving heavy loads such as memory or bus-oriented systems.

Key Features

  • Logic Type: CMOS
  • Number of Channels: 8
  • Directionality: Bidirectional
  • Output Current: High drive capability
  • Voltage Range: Operates at 2V to 6V
  • Propagation Delay Time: Fast switching speeds
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide

The MC74HC245ADWR2G features an active-low output enable (OE) pin, which allows the user to place the eight outputs in either a high-impedance state or an active state, providing control over the data flow through the device. This flexibility makes it suitable for multiplexed data transmission and for applications where bus line control is required to manage data collisions and ensure data integrity.

Applications

The versatility of the MC74HC245ADWR2G allows it to be used in a wide range of applications. Some common uses include:

  • Interfacing between different logic levels
  • Driving heavy loads such as LEDs or relays
  • Bus management in microprocessor or microcontroller systems
  • Memory interface buses
  • Data communication systems

ON Semiconductor's commitment to quality ensures that the MC74HC245ADWR2G meets the stringent requirements for industrial and commercial applications. The device's robust design and its ability to operate over a broad voltage range make it a reliable choice for system designers looking to enhance the performance and flexibility of their data bus communications.

With its combination of speed, power, and versatility, the MC74HC245ADWR2G from ON Semiconductor stands out as an excellent choice for designers who need a reliable octal bus transceiver that can handle challenging interface tasks with ease.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4342 $58.6170
325+ $0.3564 $115.8300
505+ $0.3451 $174.2755
695+ $0.3340 $232.1300
895+ $0.3229 $288.9955
1,200+ $0.2894 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess