EN
  • EN
  • DE

LDC1314RGHR

Part No LDC1314RGHR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multi-Channel 12-Bit Inductance to Digital Converter (LDC) for Inductive Sensing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Inductance-to-Digital Converter
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Single Supply
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1195918-LDC1314RGHR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement, Consumer Electronics, Automotive, Portable Devices
Family Name LDC1314
Introduction Date December 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LDC1314RGHR CAD Model

Description

Introducing the LDC1314RGHR from Texas Instruments

The LDC1314RGHR is a highly precise, innovative inductance-to-digital converter (LDC) for inductive sensing solutions, brought to you by Texas Instruments (TI). This state-of-the-art component is part of TI's LDC1314 family, renowned for its exceptional performance in a wide range of applications, including but not limited to, position sensing, fluid level detection, and motion sensing.

Key Features

  • High-Resolution Inductive Sensing: The LDC1314RGHR offers high-resolution measurements that enable the detection of fine movements and minute changes in the position of a conductive target.
  • Multi-Channel Support: It features four independent inductive sensing channels, allowing for simultaneous monitoring of multiple sensors or for differential sensing to enhance measurement accuracy and noise rejection.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power requirements, making it suitable for battery-powered and portable applications.
  • Noise Immunity: The LDC1314RGHR boasts a robust design that is highly immune to environmental noise, ensuring reliable operation even in electrically noisy environments.
  • Flexible Interface: It comes with an I2C interface for easy communication with microcontrollers and processors, facilitating seamless integration into existing systems.

Applications

The versatility of the LDC1314RGHR allows it to be employed in a variety of industries and applications. It is particularly well-suited for use in consumer electronics, automotive systems, industrial controls, and any application where precise, contactless sensing is required.

Quality and Reliability

As with all Texas Instruments products, the LDC1314RGHR is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this product delivers consistent performance and longevity, making it a dependable choice for designers and engineers.

Package and Availability

The LDC1314RGHR comes in a compact WQFN (Wettable Flank Quad Flat No-Lead) package, which not only saves valuable board space but also allows for optical inspection of solder joints. This product is readily available through Texas Instruments and authorized distributors, ensuring that your design and production schedules can be met with ease.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7922 $50.2596
44+ $2.2910 $100.8040
68+ $2.2194 $150.9192
94+ $2.1478 $201.8932
121+ $2.0762 $251.2202
162+ $1.8615 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess