EN
  • EN
  • DE

MAX20089ATPB/VY+

Part No MAX20089ATPB/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator High-Side 600mA 20-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Strip
Product Status Active
Function Current Switch
Sensing Method High-Side
Accuracy ±8%
Voltage - Input 3V ~ 15V
Current - Output 600mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355035-MAX20089ATPB/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20089ATPB/VY+ CAD Model

Description

Maxim Integrated MAX20089ATPB/VY+ Automotive LED Controller

The MAX20089ATPB/VY+ is a sophisticated automotive LED controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance device is tailored specifically for the demanding requirements of automotive lighting systems, ensuring reliable and efficient control of LED arrays used for headlights, tail lights, and interior illumination in modern vehicles.

At the heart of the MAX20089ATPB/VY+ is its advanced PWM dimming controller, which provides precise brightness control to deliver consistent and flicker-free lighting. The device supports a wide input voltage range, making it versatile enough to handle the fluctuations commonly found in automotive power systems. This ensures that the LED lighting remains stable and reliable, even under challenging conditions.

The MAX20089ATPB/VY+ boasts integrated fault protection features that safeguard the system against over-temperature, open-circuit, and short-circuit conditions. This level of protection is critical in automotive applications where safety and reliability are paramount. Additionally, the controller includes diagnostic capabilities, which allow for real-time monitoring of the system's health and performance, further enhancing the safety aspect of the lighting system.

Designed with efficiency in mind, the MAX20089ATPB/VY+ minimizes power loss through its low-dropout operation and optimized switching frequencies. This not only improves the overall energy efficiency of the lighting system but also reduces thermal stress on the components, extending their lifespan.

With its compact footprint, the MAX20089ATPB/VY+ is suitable for space-constrained applications, a common scenario in modern vehicle designs. The device is available in a thermally enhanced, lead-free package, which ensures compliance with the latest environmental standards and regulations in the automotive industry.

In conclusion, the MAX20089ATPB/VY+ from Maxim Integrated is a state-of-the-art LED controller that offers unparalleled performance, robust protection features, and high efficiency, making it an ideal choice for automotive manufacturers looking to enhance the lighting systems of their vehicles with cutting-edge technology.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess