Product Overview: MC74HC245ADTG
The MC74HC245ADTG is an advanced high-speed CMOS octal bus transceiver manufactured by ON Semiconductor. This integrated circuit is designed to be used in applications where bidirectional communication between data buses is required. The device allows data transmission from the A Bus to the B Bus or from the B Bus to the A Bus, depending on the logic level at the direction control (DIR) input.
Key Features
- Logic Type: CMOS
- Number of Channels: 8
- Directionality: Bi-Directional
- Output Type: 3-State
- Operating Voltage Range: 2V to 6V
- Data Rate: High-Speed
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
Performance and Quality
The MC74HC245ADTG offers robust performance with a wide operating voltage range, making it versatile for various applications. The high noise immunity characteristic of CMOS technology is inherent in this device, ensuring reliable operation even in noisy environments. The 3-state outputs contribute to bus arbitration scenarios, where multiple devices can share a common bus line without interference.
Applications
Due to its bidirectional data communication capability and high-speed operation, the MC74HC245ADTG is suitable for a broad range of applications, including:
- Bus Interface/Driver
- Data Communication
- Buffer/Line Driver
- Control Systems
- Microprocessor/Microcontroller Interfacing
Environmental and Regulatory Compliance
The MC74HC245ADTG is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that the product limits the use of certain hazardous materials in its manufacture. Additionally, ON Semiconductor is committed to sustainable practices and offers information on the recyclability and energy efficiency of their products.
Ordering and Packaging
The device is available in a TSSOP-20 package, which is optimized for reduced space on printed circuit boards. The product is supplied in a tape and reel format, facilitating efficient assembly processes for high-volume production. ON Semiconductor provides full support for the design-in process, including detailed datasheets, technical support, and application notes to ensure successful integration of the MC74HC245ADTG into your projects.