EN
  • EN
  • DE

MC74HC244AF

Part No MC74HC244AF
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 6V SOEIAJ-20 / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package SOEIAJ-20
Base Product Number 74HC244
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74HC244AF,2156-MC74HC244AF-ON
Standard Package 40
Win Source Part Number 1077794-MC74HC244AF
Ultra Librarian 3D Model Ultra Librarian MC74HC244AF CAD Model

Description

Overview of the MC74HC244AF Octal 3-State Non-Inverting Buffer/Line Driver/Line Receiver

The MC74HC244AF is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile component is an octal 3-state non-inverting buffer/line driver/line receiver, making it an essential part of many digital systems where signal buffering or driving is required.

Key Features

  • High Noise Immunity: The MC74HC244AF is characterized by a high noise immunity, which is typical of CMOS IC technology. This feature ensures stable operation even in electrically noisy environments.
  • Octal Configuration: The device contains eight independent non-inverting buffers with 3-state outputs, providing ample driving capability for various applications.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system. This feature enables the outputs to be disabled to effectively remove the device from the bus, preventing bus contention.
  • Low Power Consumption: Benefiting from CMOS technology, the MC74HC244AF has a low power consumption, which is critical for power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, accommodating a variety of logic levels and providing design flexibility.
  • High Current Drive: It is capable of driving 15mA at the output, sufficient for most high-speed buffer applications.

Applications

The MC74HC244AF is ideally suited for interfacing between different voltage levels in digital systems. Its applications span across various domains such as:

  • Memory buffer interfaces
  • Input/output (I/O) port drivers
  • Data communication lines
  • Bus drivers
  • Peripheral drivers

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74HC244AF is no exception, as it undergoes rigorous testing to ensure performance under a wide range of conditions. It is available in a surface-mount package, which is conducive to modern PCB design and automated assembly processes.

Whether you are developing consumer electronics, communication devices, or complex computing systems, the MC74HC244AF from ON Semiconductor offers a reliable and efficient solution for your non-inverting buffer and line driving needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess