ON Semiconductor MC74HC241AN Octal 3-State Non-Inverting Buffer/Line Driver/Line Receiver
The MC74HC241AN from ON Semiconductor is a high-performance integrated circuit that functions as an octal non-inverting buffer/line driver/line receiver with 3-state outputs. This versatile component is designed to be compatible with standard CMOS integrated circuits and offers a significant upgrade in speed and drive capabilities over its CMOS counterparts while maintaining the low power consumption that is characteristic of HC logic devices.
Key Features:
- Logic Type: Buffer/Line Driver; 8-Bit Non-Inverting with 3-State Outputs
- Supply Voltage Range: 2V to 6V, allowing for use in a variety of applications and compatibility with other logic families.
- High Output Current: Capable of driving 15 LSTTL loads, which makes it ideal for addressing high-drive requirements.
- Low Power Consumption: Typical power dissipation is significantly low, making it suitable for battery-operated and power-sensitive applications.
- High Noise Immunity: Characteristic of True CMOS
- Pin Configuration: The device is housed in a 20-pin DIP (Dual In-line Package), which is a common package for easy integration into a wide range of electronic circuits.
Applications:
The MC74HC241AN is ideal for use in systems that require high drive and low power consumption. Common applications include:
- Bus driver networks
- Memory address drivers
- Data transmission lines
- Control systems
- Buffering for data buses
With its robust design and ON Semiconductor's commitment to quality, the MC74HC241AN is a reliable choice for designers looking to implement efficient buffering and driving capabilities in their digital systems. Whether for industrial, commercial, or consumer applications, this integrated circuit provides a flexible solution to meet the demands of high-speed data management and signal integrity.