EN
  • EN
  • DE

PTH04T240FAZ

Part No PTH04T240FAZ
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.7-2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.7 ~ 2V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Type Surface Mount
Case / Package 11-SMD Module
Size / Dimension 0.87" L x 0.62" W x 0.35" H (22.1mm x 15.7mm x 8.9mm)
Package Bulk;Tray
Supply and Demand Status Shortage
Win Source Part Number 1538730-PTH04T240FAZ
Ultra Librarian 3D Model Ultra Librarian PTH04T240FAZ CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 60W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 5V 75W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Power Integrations
DC/DC CONVERTER 5W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 400W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 1.3W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess