EN
  • EN
  • DE

MC74HC1G32DTT1

Part No MC74HC1G32DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single 2-Input OR Gate | IC GATE OR 1CH 2-INP 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 5-TSOP
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Family Part Number 74HC1G32
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1219448-MC74HC1G32DTT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC1G32DTT1 CAD Model

Description

ON Semiconductor MC74HC1G32DTT1 Single 2-Input OR Gate

The ON Semiconductor MC74HC1G32DTT1 is a high-performance CMOS single 2-input OR gate that combines silicon-gate CMOS technology with N-channel and P-channel devices to offer a wide range of features and benefits. This logic gate is designed to operate from a power supply range of 2V to 6V, providing a flexible solution for various applications that require low power consumption and high noise immunity.

With its compact SOT-416 (SC-75) package, the MC74HC1G32DTT1 is an ideal choice for space-constrained applications. The device's small footprint allows for efficient use of board space without compromising on performance. Its lead-free and halogen-free design also makes it an environmentally friendly option that meets current green standards.

Key Features:

  • Logic Type: 2-Input OR Gate
  • Operating Voltage Range: 2V to 6V
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • Low Power Consumption: Ideal for battery-operated and power-sensitive devices
  • High-Speed Operation: Fast response time suitable for high-speed systems
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads
  • Compact Package: SOT-416 (SC-75) package for space-saving installation
  • Lead-Free and Halogen-Free: Compliant with RoHS and green product requirements
  • Temperature Range: -55°C to +125°C operating temperature range for reliability in extreme conditions

This ON Semiconductor component is specifically designed to interface with TTL levels and can be used in a variety of digital applications, including mobile phones, computers, and other electronic devices that require logic gate functions. The MC74HC1G32DTT1 is also characterized for use over the full military temperature range, making it suitable for use in rugged environments and demanding applications.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor MC74HC1G32DTT1 offers a reliable and efficient solution for your single 2-input OR gate needs. Its combination of high-speed operation, low power consumption, and compact design make it a versatile component for any digital logic circuit.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0958 $57.9590
1,470+ $0.0787 $115.6890
2,280+ $0.0762 $173.7360
3,135+ $0.0737 $231.0495
4,055+ $0.0713 $289.1215
5,425+ $0.0639 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess