EN
  • EN
  • DE

MC74HC139ADT

Part No MC74HC139ADT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DRIVER, HC/UH SERIES / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74HC
Package Bulk
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC139
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,664 pcs
Win Source Part Number 1382847-MC74HC139ADT
Ultra Librarian 3D Model Ultra Librarian MC74HC139ADT CAD Model

Description

Product Overview: MC74HC139ADT from ON Semiconductor

The MC74HC139ADT is a high-performance integrated circuit produced by ON Semiconductor, renowned for its precision and reliability in digital electronics. This particular IC is a member of the high-speed CMOS family and is designed to operate with a power supply range of 2V to 6V, making it highly versatile for various applications.

The device features two individual 2-to-4 line decoders in a single package, each with its own address input (A0, A1), enable input (E), and four mutually exclusive outputs (O0 to O3). The enable input serves as an active low, meaning the decoder is operational when E is held low and in a high-impedance state when E is held high. This function allows for effective cascading of multiple decoders with minimal power consumption and signal degradation.

The MC74HC139ADT is known for its exceptional logic-level performance. It can translate inputs from TTL to CMOS levels and vice versa, providing a bridge between different logic families. This feature is particularly useful in mixed-technology systems, where interoperability is a must.

Packaged in a TSSOP-16 (Thin Shrink Small Outline Package), the MC74HC139ADT offers a compact footprint suitable for space-constrained applications, while still maintaining excellent thermal characteristics and device protection features. The small package does not compromise its performance, as it still provides the same functionality as larger packages.

Typical applications for the MC74HC139ADT include memory decoding or data routing purposes, where its ability to select one-of-four output lines based on the input combination is crucial. It is also used in systems that require a high level of integration to minimize complexity and enhance performance.

ON Semiconductor's commitment to quality ensures that the MC74HC139ADT meets strict industry standards for performance and reliability. Whether used in consumer electronics, automotive systems, or industrial controls, this decoder is engineered to provide a reliable solution for digital decoding needs.

Key Features:

  • High-Speed CMOS Technology
  • 2V to 6V Operating Voltage Range
  • Two 2-to-4 Line Decoders
  • TTL-Compatible Inputs
  • Low Power Consumption
  • Compact TSSOP-16 Packaging

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess