EN
  • EN
  • DE

MC74F378D

Part No MC74F378D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D TYPE BUS INTERFACE P / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F378
Standard Package 1,025 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 971482-MC74F378D
Ultra Librarian 3D Model Ultra Librarian MC74F378D CAD Model

Description

ON Semiconductor MC74F378D Product Overview

The MC74F378D from ON Semiconductor is a high-performance integrated circuit designed to cater to a wide range of digital applications. This device is part of the 74F series, which is known for its fast switching speeds and reliable performance. The MC74F378D is a logic chip that functions as a quad D-type flip-flop with enable.

Key Features

  • Quad D-Type Flip-Flops: The device contains four flip-flops with single-rail outputs, allowing for multiple data storage possibilities within a single package.
  • Edge-Triggered D-Type Inputs: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures precise data timing and synchronization.
  • Clear and Enable Functions: Each flip-flop has an individual clear input to reset the output, as well as an enable feature that allows the user to control the operation of the flip-flop.
  • Standard Pin Configuration: The MC74F378D comes in a standard 16-pin SOIC package, making it compatible with commonly used PCB layouts and easy to integrate into various designs.
  • High-Speed Performance: This device is built to perform at high speeds, which is essential for applications requiring rapid data processing and throughput.

Applications

The versatility of the MC74F378D makes it suitable for numerous digital applications, including:

  • Data storage and retrieval systems
  • Shift registers and state machines
  • Communication systems
  • Process control systems
  • Computer systems

Quality and Reliability

ON Semiconductor is committed to delivering high quality and reliable components. The MC74F378D is manufactured under strict quality control standards, ensuring that it meets the industry requirements and provides a dependable solution for critical digital functions.

Conclusion

Whether you are designing a complex communication system or a simple storage application, the MC74F378D from ON Semiconductor offers a reliable and efficient solution. Its fast performance, combined with the functionality of quad D-type flip-flops, makes it an excellent choice for designers looking for a high-quality, versatile logic device.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess