Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 037704-STM8L152C8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8L152C8
Introduction Date September 13, 2010
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8L152C8T6 CAD Model

Description

Product Overview: STM8L152C8T6 Microcontroller

The STM8L152C8T6 is a robust, low-power microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of applications. This microcontroller is part of the STM8L ultra-low-power series, which is particularly suitable for battery-operated devices, energy management systems, and sensor hubs due to its power-saving features and versatile peripheral set.

Key Features

  • Core: The STM8L152C8T6 is built around an advanced STM8 core operating at a frequency of up to 16 MHz. The core is optimized for low-power consumption while maintaining a high level of processing power.
  • Memory: It comes with 64 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM. This memory configuration allows for flexible data storage and efficient program execution.
  • Energy Efficiency: The device features multiple low-power modes including Active-Halt and Wait modes, allowing significant power savings. The ultra-low-power platform is designed with a comprehensive set of power-saving features to extend battery life in portable applications.
  • Peripherals: A rich set of peripherals is available, including a 12-bit ADC, timers, I2C, SPI, and USART interfaces, which provide excellent connectivity and control options for various external devices.
  • Temperature Range: The microcontroller operates within a wide industrial temperature range from -40°C to +85°C, ensuring reliability in challenging environmental conditions.
  • Package: The STM8L152C8T6 is offered in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing ample I/O options for interfacing with external components.

Applications

The STM8L152C8T6 microcontroller is an excellent choice for applications that demand low power consumption without sacrificing performance. It is widely used in:

  • Industrial controls
  • Battery management systems
  • Home automation
  • Portable medical devices
  • Smart sensors and IoT devices

With its combination of power efficiency, processing capability, and integrated peripherals, the STM8L152C8T6 is a versatile solution that enables designers to create innovative and energy-efficient products in a variety of markets.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7655 $52.5445
45+ $2.2691 $102.1095
69+ $2.1982 $151.6758
95+ $2.1273 $202.0935
122+ $2.0564 $250.8808
163+ $1.8437 $300.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,293 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention