Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132445-74LS157
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS157 CAD Model

Description

The 74LS157 is a high-speed Quad 2-Line to 1-Line Data Selector/Multiplexer designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 7400 series of the standard TTL logic family. The primary function of the 74LS157 is to select one of two data inputs for each of its four output channels based on a common Select input, making it an essential component for managing multiple data sources in digital systems.

Key Features

  • Logic Family: Low-power Schottky (LS)
  • Operation Mode: 2-line to 1-line
  • Number of Circuits: 4
  • Output Current: High/Low
  • Propagation Delay Time: Typical 15ns at 5V
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C

Applications

The 74LS157 is widely used in various digital applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations

Performance and Quality

With its fast switching capabilities, the 74LS157 provides reliable performance for high-speed digital systems. Its low-power consumption and high noise immunity are characteristics of the Schottky TTL family, ensuring stable operation under varying conditions. Texas Instruments is known for its commitment to quality, and the 74LS157 is no exception, meeting stringent standards for durability and longevity.

Physical Packaging

The 74LS157 is available in a standard 16-pin DIP (Dual In-line Package) or SOP (Small Outline Package), making it suitable for both through-hole and surface-mount technology (SMT) board designs. Its compact size allows for efficient use of board space without sacrificing performance.

Conclusion

Whether you're designing a complex digital system or simply need a reliable way to manage multiple data inputs, the Texas Instruments 74LS157 Quad 2-Line to 1-Line Data Selector/Multiplexer is an excellent choice for your circuit design needs. Its combination of speed, efficiency, and Texas Instruments' quality assurance makes it a staple component in the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ
STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478
Anachip Corp
High Voltage Hall-Effect Smart Fan Motor Controller
Lowest to $2.8266
ECAD model for AH287-PL
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention