ON Semiconductor MC74F132N Quad 2-Input NAND Schmitt Trigger
The MC74F132N is a high-performance, quad 2-input NAND Schmitt Trigger manufactured by ON Semiconductor, designed to deliver precision and stability in a variety of digital applications. This integrated circuit is a fundamental component for electronic systems requiring noise immunity and input hysteresis, making it an ideal choice for wave shaping and noise filtering tasks.
Constructed with silicon-gate technology, the MC74F132N ensures fast switching performance and robust operation. Each of the four independent NAND gates in the package exhibits Schmitt-trigger action at both inputs, which allows the circuit to transform slowly changing input signals into sharply defined, jitter-free output signals, enhancing the circuit's tolerance to slower input rise and fall times.
Key Features:
- Logic Type: Quad 2-Input NAND Schmitt Trigger
- Package / Case: PDIP-14
- Operating Temperature: 0°C to +70°C
- Supply Voltage Range: Typically 5V
- High Noise Immunity: Nominally 0.5 VCC (Volts)
- Output Drive Capability: 10 LSTTL loads
- High-Performance Silicon-Gate Technology: For fast switching times and low power consumption
This device is commonly used in signal processing, data communication, and instrumentation where consistent and reliable logic level conversion is critical. Its flexibility in power supply requirements makes it compatible with most TTL systems.
The MC74F132N comes in a plastic dual-in-line package (PDIP-14), offering a familiar and easy-to-handle form factor for technicians and engineers. Its operating temperature range from 0°C to +70°C ensures reliable performance in standard operating environments.
With its combination of speed, reliability, and noise immunity, the MC74F132N from ON Semiconductor is a versatile choice for designers looking to implement NAND logic functions with Schmitt-trigger inputs in their digital circuits.
Whether for industrial control systems, consumer electronics, or complex computing hardware, the MC74F132N provides the performance and quality expected from a leading semiconductor manufacturer like ON Semiconductor.