ON Semiconductor MC74F125DR2: Quad Bus Buffer
The MC74F125DR2 is a high-performance, quad bus buffer produced by ON Semiconductor, designed to provide interface buffering for a wide range of applications. This integrated circuit features four independent non-inverting buffers with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.
Key Features:
- Logic Type: Quad Non-Inverting Buffers with 3-State Outputs
- Output Drive Capability: Capable of driving 15 LS-TTL loads
- Supply Voltage Range: Operates at a wide range of voltages from 4.5V to 5.5V, suitable for TTL systems
- High Current Output: 64 mA output sink current and 15 mA output source current
- Package: Available in an SOIC-14 package, providing a compact footprint for space-constrained applications
- Temperature Range: Operates over the industrial temperature range of -40°C to +85°C
- Performance: Fast propagation delay and output transition times ensure high-speed operation for increased system performance
Applications:
The MC74F125DR2 is versatile and can be used in a variety of applications, including:
- Bus driver for high-speed, high-capacity bus systems
- Memory buffering and address driving
- Input/output port expansion
- Data transmission control systems
- Logic level shifting and signal buffering
Quality and Reliability:
ON Semiconductor is committed to delivering high-quality products. The MC74F125DR2 is manufactured to stringent quality standards, ensuring reliable performance in critical applications. The device is also supported by ON Semiconductor's technical documentation and application support, making integration into your design both straightforward and efficient.
Conclusion:
The MC74F125DR2 from ON Semiconductor is a robust and reliable quad bus buffer that offers high-speed non-inverting buffer capabilities with 3-state outputs. Its wide operating voltage range, high current drive, and compatibility with TTL levels make it an excellent choice for designers looking to implement efficient bus systems, buffering, or level shifting in their digital circuits. With its industrial temperature range and compact SOIC-14 package, the MC74F125DR2 is a versatile solution for a multitude of electronic applications.