The ON Semiconductor MC74F10N is a high-performance, triple 3-input NAND gate integrated circuit, designed to meet the demanding needs of complex digital systems. Manufactured with advanced silicon-gate BiCMOS technology, this device offers a perfect blend of speed and power consumption, making it an ideal choice for a wide range of applications in the computing, telecommunications, and industrial markets.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Package / Case: PDIP-14
- Operating Temperature: -55°C to +125°C
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: tPD = 4ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 4μA (Max) at TA = 25°C
- Input Hysteresis: Ensures increased noise margin and improved switching performance
- ESD Performance: HBM > 500V; Machine Model > 250V
Applications
The MC74F10N is versatile and can be used in various digital applications including:
- Computing systems
- Data processing equipment
- Instrumentation and control systems
- Telecommunication circuits
- PLD (Programmable Logic Device) support circuits
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The MC74F10N is subjected to rigorous testing and quality control processes to ensure it meets the industry standards for performance and longevity. Customers can trust ON Semiconductor for reliable, consistent performance over the life of their products.
Environmental Compliance
The MC74F10N is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability and global responsibility. The device is designed for eco-friendly applications and adheres to the most stringent environmental regulations.