Product Overview: MC74ACT32MELG
The MC74ACT32MELG is a high-performance, quad 2-input OR gate integrated circuit, developed by ON Semiconductor, a renowned leader in the field of semiconductor components. This device is part of the AC series, which is recognized for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74ACT32MELG is designed to meet the increasing demands for efficient and reliable logic functions in a wide range of electronic applications.
Key Features
- Logic Type: OR Gate
- Number of Gates: 4
- Number of Input Lines: 2 per gate
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- Output Current: High: -24 mA; Low: 24 mA
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Logic Family: ACT
Performance and Durability
The MC74ACT32MELG is engineered to deliver high-speed performance with a typical propagation delay time significantly lower than other devices in its class. This makes it an ideal choice for critical timing applications where rapid processing is essential. Additionally, the device is characterized by its robustness, capable of operating under extreme temperature conditions, which ensures reliable performance in a variety of challenging environments.
Applications
Due to its versatile nature, the MC74ACT32MELG is suitable for a multitude of applications. It is commonly used in logic synthesis and complex digital systems, including but not limited to:
- Computers and Computer Peripherals
- Networking Equipment
- Signal Processing
- Industrial Controls
- Consumer Electronics
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74ACT32MELG is subjected to rigorous testing and quality control procedures to ensure that it meets these standards. Customers can trust in the consistent performance and longevity of this OR gate when incorporated into their electronic designs.
For designers and engineers looking for a reliable and high-speed logic solution, the MC74ACT32MELG from ON Semiconductor is an excellent choice that combines performance, durability, and versatility.