EN
  • EN
  • DE

MC74ACT245MEL

Part No MC74ACT245MEL
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 207996-MC74ACT245MEL
Ultra Librarian 3D Model Ultra Librarian MC74ACT245MEL CAD Model

Description

ON Semiconductor MC74ACT245MEL Octal Bidirectional Transceiver

The MC74ACT245MEL from ON Semiconductor is a high-performance, octal bidirectional transceiver designed to facilitate the transfer of data between two buses of differing voltage levels. This integrated circuit (IC) is part of the ACT series, which is characterized by its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. It is a crucial component for systems that require robust and reliable data transfer while maintaining signal integrity across different voltage domains.

Constructed with advanced CMOS technology, the MC74ACT245MEL offers a non-inverting interface with 3-state outputs, which means that each bidirectional I/O (Input/Output) can be independently configured as an input or output. This feature allows for greater flexibility in bus management and system design. The 3-state outputs also enable the device to be disconnected from the bus, effectively preventing data contention and allowing multiple devices to share the same bus lines.

The device operates over a broad VCC range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels commonly used in microprocessors, microcontrollers, and other digital systems. Its high drive capability and fast switching speeds make it an ideal choice for applications that require high data throughput and minimal signal propagation delay.

Featuring 20 pins, the MC74ACT245MEL comes in a surface-mount SOEIAJ-20 package, which is designed for space-saving on printed circuit boards (PCBs). This package type is particularly beneficial for compact electronic assemblies where board real estate is at a premium.

ON Semiconductor has ensured that the MC74ACT245MEL is fully characterized for hot insertion, which means it can be safely inserted or removed from a live backplane without causing electrical disruptions. This hot-swap capability is essential for systems that demand high availability and serviceability.

In summary, the MC74ACT245MEL from ON Semiconductor is a versatile and reliable solution for digital data transmission between buses. Its robust design, compatibility with TTL levels, and hot insertion feature make it a preferred choice for designers seeking to enhance their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess