EN
  • EN
  • DE

UC39432BD

Part No UC39432BD
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PREC ANALOG CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Overvoltage Comparator, Optocoupler
Operating Supply Current 500μA
Supply Voltage - Operating 2.2 V to 24 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115615-UC39432BD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC39432BD CAD Model

Description

The UC39432BD from Texas Instruments is a versatile and efficient voltage mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is engineered to provide reliable and precise control for switch-mode power supplies (SMPS), DC-DC converters, and other power conversion systems.

Key Features

  • Adjustable Output: The UC39432BD offers an adjustable output range, making it suitable for applications requiring a variable output voltage.
  • High-Frequency Operation: With its ability to operate at high switching frequencies, this controller can be used to design power supplies with smaller components, resulting in compact and efficient systems.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power loss during the initial power-up phase and enhances overall efficiency.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Thermal Shutdown: Thermal shutdown circuitry is included to prevent the device from overheating, thereby ensuring safe operation under various conditions.

Applications

The UC39432BD is ideal for a variety of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Telecommunication equipment
  • Portable devices and battery chargers
  • Industrial and automotive systems

Technical Specifications

With a wide supply voltage range and the ability to drive a high-current totem-pole output, the UC39432BD is a robust solution for your power management needs. It integrates features such as programmable soft start, a maximum duty cycle of 50%, and an oscillator frequency that can be externally set. The device is available in a variety of packages, ensuring compatibility with different PCB layouts and design preferences.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess