Product Overview: MC74ACT02DR2G
The MC74ACT02DR2G from ON Semiconductor is a high-performance device that belongs to the 74ACT family. This product is a quad 2-input NOR gate integrated circuit, designed to operate with an extended supply voltage range from 4.5V to 5.5V. It is particularly well-suited for implementation in a wide array of logic functions where speed, power efficiency, and reliability are paramount.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Operating Voltage: 4.5V to 5.5V
- High Speed: Propagation delay (tPD) typically 8ns at 5V
- Output Drive Capability: Can drive up to 24mA at the output
- Temperature Range: -40°C to +85°C operational range ensures reliability across various environments
- Mounting Type: Surface mount
- Package / Case: SOIC-14
Applications
The MC74ACT02DR2G is versatile and can be utilized in numerous applications including:
- Complex logic circuitry
- Signal processing
- Networking and telecommunications
- Computing systems
- Industrial controls
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74ACT02DR2G is no exception, and it is manufactured to meet the stringent requirements of the electronics industry. It offers stable performance over its entire operating range and is designed for longevity and consistent operation.
Environmental Compliance
The MC74ACT02DR2G adheres to environmental standards, ensuring that it meets RoHS (Restriction of Hazardous Substances) directives. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.
With its robust design, comprehensive feature set, and adherence to environmental standards, the MC74ACT02DR2G from ON Semiconductor is an excellent choice for designers looking to incorporate reliable NOR logic functionality into their electronic systems.