EN
  • EN
  • DE

VDZ30B

Part No VDZ30B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407812-VDZ30B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDZ30B CAD Model

Description

The VDZ30B is a Zener diode manufactured by Rohm Semiconductor. This component is engineered to provide precise voltage regulation and robust overvoltage protection in a wide array of electronic applications. The VDZ30B delivers a dependable voltage reference, making it ideal for shielding sensitive components from damaging voltage spikes and surges. Its compact size and durable construction ensure reliable performance, even in demanding operating environments.

Applications

  • Voltage stabilization in power supplies
  • Overvoltage protection in sensitive electronic equipment
  • Reference voltage generation for analog circuits
  • Voltage clipping and clamping in signal processing
  • Transient voltage suppression in industrial automation

Features

  • Precise Zener Voltage: The VDZ30B offers a tightly controlled Zener voltage of approximately 30V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency in voltage regulation circuits.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes and surges.
  • Compact Package: Allows for efficient utilization of board space in densely populated circuits.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for accurate circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The VDZ30B is commonly available in surface-mount packages, such as SOD-323. Important electrical characteristics include a Zener voltage (Vz) of approximately 30V, a low reverse leakage current (Ir), and a power dissipation rating dependent on the package type. Detailed specifications, including the Zener test current (Izt) and temperature coefficients, are available in the manufacturer's datasheet. This diode is designed to operate within a specified temperature range, generally from -55°C to +150°C. The forward voltage drop typically ranges from 0.9V to 1.1V at a forward current of 10mA. Dynamic impedance is a crucial parameter, indicating the change in Zener voltage relative to the change in Zener current; a lower impedance suggests better voltage regulation. Always refer to Rohm Semiconductor’s official datasheet for accurate and comprehensive specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess