EN
  • EN
  • DE

MC74ACT00N

Part No MC74ACT00N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 135693-MC74ACT00N
Ultra Librarian 3D Model Ultra Librarian MC74ACT00N CAD Model

Description

ON Semiconductor MC74ACT00N Quad 2-Input NAND Gate

The MC74ACT00N is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, designed to operate with exceptional speed and reliability. This device is part of ON Semiconductor's AC series of logic gates, which are well-regarded for their fast switching capabilities and compatibility with a wide range of operating conditions.

Constructed with advanced silicon-gate CMOS technology, the MC74ACT00N ensures low power consumption while maintaining high noise immunity and minimal propagation delay. This makes it an excellent choice for a variety of digital applications, including but not limited to, computer logic, memory address decoding, and various kinds of signal processing circuits.

Each of the four independent NAND gates in the MC74ACT00N package can operate at a voltage range of 2V to 6V, providing a flexible power supply requirement that is suitable for interfacing with both TTL and CMOS logic levels. This versatility ensures that the device can be used in mixed-technology environments without any additional interfacing components, simplifying design and reducing overall system cost.

The MC74ACT00N comes in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into both prototyping environments and production-grade PCBs. The pin configuration is industry-standard, allowing for drop-in replacements and upgrades to existing systems with minimal redesign efforts.

Key features of the MC74ACT00N include:

  • High-speed operation: Typical tPD of 8ns at VCC = 5V
  • Low power consumption: ICC is 4µA maximum at TA = 25°C
  • Wide operating voltage range: VCC = 2V to 6V
  • High noise immunity: VNIH/VNIL = 28% VCC minimum
  • Compatible with TTL outputs: VIL = Max 0.8V, VIH = Min 2V
  • Outputs source/sink 24mA
  • Pb-Free Packages are Available

The MC74ACT00N is a testament to ON Semiconductor's commitment to providing robust and versatile logic solutions that meet the needs of modern electronic systems. Whether for designing new products or upgrading existing ones, the MC74ACT00N stands out as a reliable and efficient component that engineers can trust.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3003 $58.5585
470+ $0.2465 $115.8550
730+ $0.2388 $174.3240
1,000+ $0.2310 $231.0000
1,295+ $0.2234 $289.3030
1,735+ $0.2003 $347.5205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess