The MC74AC14D-01 from ON Semiconductor is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to offer a robust solution for digital signal processing with its unique input characteristics. The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2V to 6V.
Constructed with advanced CMOS technology, the MC74AC14D-01 provides a reliable and efficient performance. Its design ensures low power consumption while maintaining high-speed operation, making it an ideal choice for a variety of applications such as wave shaping, signal conditioning, and in systems that require noise immunity at the input stage.
Key Features:
- Voltage Range: Operates from 2V to 6V, compatible with TTL levels.
- High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V.
- Low Power Consumption: 20 µA maximum ICC static condition.
- High-Speed: tPD = 8 ns (typical) at VCC = 5V.
- Output Drive Capability: 10 LSTTL loads.
- Multiple Package Options: Available in SOIC-14 package for surface mount technology.
Applications:
The MC74AC14D-01 is versatile and can be used in a broad range of applications, including:
- Square wave and pulse generation
- Signal conditioning and processing
- High-speed logic circuits
- Communication systems
- Embedded systems
- Control systems
ON Semiconductor's commitment to quality ensures that the MC74AC14D-01 is a reliable component for your digital electronics needs. Its robust design and versatile functionality make it a valuable addition to any project requiring a high-performance hex inverter.