EN
  • EN
  • DE

MC74AC10N

Part No MC74AC10N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT NAND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1219113-MC74AC10N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC10
Introduction Date April 09, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74AC10N CAD Model

Description

ON Semiconductor MC74AC10N Triple 3-Input NAND Gate

The ON Semiconductor MC74AC10N is a high-performance, triple 3-input NAND gate integrated circuit, designed for use in a wide range of digital applications. Fabricated with advanced CMOS technology, this device provides a perfect solution for complex logic functions while maintaining low power consumption and high noise immunity.

The MC74AC10N features three independent NAND gates, each with three inputs, allowing for complex logic designs within a single compact package. The versatility of this IC makes it suitable for implementing logic functions such as inverting functions, multi-level logic operations, and the construction of various types of digital circuits like counters, decoders, and multiplexers.

Key Features:

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage Range: 2V to 6V, accommodating a broad range of applications from battery-powered devices to industrial systems.
  • Operating Temperature: -55°C to +125°C, ensuring reliable operation under extreme environmental conditions.
  • High Output Drive: Capable of driving 24mA at the output, providing strong signal driving capabilities.
  • Package: The device is offered in a 14-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole PCB mounting.
  • Fast Switching Times: With propagation delay times significantly lower than the HC logic family, the MC74AC10N ensures high-speed operation.

The MC74AC10N is designed for compatibility with a wide range of other standard logic families, making it an excellent choice for mixed-logic applications. Its inputs are tolerant to voltages up to 7V, allowing it to be used in non-standard voltage environments without risk of damage.

ON Semiconductor's commitment to quality and reliability is evident in the MC74AC10N, which is tested rigorously to ensure it meets the industry standards for performance and durability. Whether you're working on a simple project or a complex digital system, the MC74AC10N provides the logic capabilities you need with the reliability you can trust.

With its combination of features, the MC74AC10N from ON Semiconductor is an essential component for designers looking to implement efficient, high-performance NAND logic functions within their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess