EN
  • EN
  • DE

MAX406AEPA+

Part No MAX406AEPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.005V/μs
Gain Bandwidth Product 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 750μV
Supply Current 1μA
Current - Output / Channel 600μA
Supply Voltage , Single/Dual (±) 2.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX406
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703531-MAX406AEPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX406AEPA+ CAD Model

Description

The MAX406AEPA+ is a high-performance, low-power operational amplifier manufactured by Maxim Integrated, designed to cater to a wide range of applications requiring precision and efficiency. This op-amp is well-suited for battery-powered devices, portable equipment, and other applications where power conservation is a priority.

Key Features

  • Low Power Consumption: The MAX406AEPA+ is optimized for low power consumption, which makes it ideal for portable and battery-operated devices, ensuring longer battery life and reduced energy costs.
  • High Precision: With its precision specifications, the device offers excellent accuracy, making it suitable for critical applications such as sensor interfaces, data acquisition systems, and medical equipment.
  • Single-Supply Operation: This operational amplifier can be operated from a single supply, simplifying the power supply design and reducing the overall system complexity.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages, from 4V to 44V, providing flexibility in various application designs.
  • Low Offset Voltage: The MAX406AEPA+ features a low input offset voltage, which minimizes errors and improves overall system accuracy.
  • High Output Drive Capability: This op-amp can deliver a high level of output current, making it capable of driving heavier loads without compromising performance.

Applications

The MAX406AEPA+ is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Sensor Interfaces
  • Medical Devices
  • Process Control
  • Analog Filters

With its robust feature set and Maxim Integrated's reputation for quality, the MAX406AEPA+ operational amplifier is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess