ON Semiconductor MC3488AP1 - Dual Channel Line Driver
The ON Semiconductor MC3488AP1 is a high-performance, dual-channel line driver designed to meet the rigorous specifications required for professional and industrial applications. This integrated circuit is crafted to provide reliable interface solutions between digital systems and transmission media such as twisted pair cables.
Key Features
- Dual Channel: The MC3488AP1 features two independent line driver channels, making it highly efficient for systems that require dual operations.
- High Speed: Engineered for high-speed operation, this line driver is capable of handling data rates suitable for a wide range of digital communication systems.
- Low Power Consumption: Despite its high-speed capabilities, the MC3488AP1 maintains low power consumption, making it ideal for power-sensitive designs.
- Wide Operating Range: The device operates over a broad range of temperatures and supply voltages, ensuring reliability under varying environmental conditions.
Applications
The versatility of the MC3488AP1 allows it to be used in multiple applications, including but not limited to:
- Telecommunications Interfaces
- Data Transmission Systems
- Modems
- Instrumentation
- Professional Audio Equipment
Technical Specifications
The MC3488AP1 boasts a robust set of technical specifications that ensure its performance in demanding scenarios:
- Supply Voltage Range: 4.75V to 5.25V
- Output Current: Capable of sourcing up to 20mA per channel
- High Impedance Outputs: Ensures minimal loading on the transmission line when disabled
- Thermal Shutdown Protection: Provides additional reliability and safety for the device and the system it operates within
ON Semiconductor's commitment to quality ensures that the MC3488AP1 is a reliable component for any design requiring a dual channel line driver. Its combination of speed, efficiency, and robustness makes it a top choice for engineers and designers looking to enhance their digital communication systems.