Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Artix-7
Package Tray
Number of LABs/CLBs 7925
Number of Logic Elements/Cells 101440
Total RAM Bits 4976640
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XC7A100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 122-1875
Standard Package 126
Win Source Part Number 984918-XC7A100T-3CSG324E
Ultra Librarian 3D Model Ultra Librarian XC7A100T-3CSG324E CAD Model

Description

The XC7A100T-3CSG324E is an electronic component that belongs to the Artix-7 series of integrated circuits.

  • Win Source Part Number: 984918-XC7A100T-3CSG324E
  • Category: Embedded FPGAs
  • Standard Package: 126
  • Mounting Type: SMD (SMT)
  • I/O: 210
  • LABs/CLBs: 7925
  • Logic Elements/Cells: 101440
  • Total RAM Bit: 4976640
  • Voltage Supply: 0.95V to 1.05V

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7
Microsemi Corporation
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000-2FG324I
Microsemi Corporation
40MX and 42MX FPGA Families | IC FPGA 57 I/O 100QFP
Need more? Email Us
ECAD model for A40MX02-PQ100I
Intel
IC FPGA 558 I/O 1152FBGA
Lowest to $260.5168
ECAD model for EP2SGX90EF1152I4
Xilinx Inc.
IC FPGA 600 I/O 1157FCBGA
Lowest to $317.0231
ECAD model for XC7VX415T-2FFG1157C
Amd
IC FPGA 312 I/O 676FCBGA / series Field Programmable Gate Array (FPGA) IC 312 21606000 530250 676-BBGA, FCBGA
Lowest to $2,786.9180
ECAD model for XCKU040-2FBVA676E
Lattice Semiconductor Corporation
IC FPGA 271 I/O 324FTBGA
Lowest to $39.0812
ECAD model for LCMXO2280C-3FTN324I
Microsemi Corporation
IC FPGA 133 I/O 196CSP
Lowest to $9.5138
ECAD model for AGL125V5-CSG196
Intel
IC FPGA 186 I/O 256FBGA
Lowest to $41.4146
ECAD model for EP1K100FC256-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.0000 $150.0000
2+ $144.3610 $288.7220
3+ $138.7219 $416.1657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention