EN
  • EN
  • DE

MAX208ECAG+

Part No MAX208ECAG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/4 Transceiver Full RS232 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 24-SSOP
Win Source Part Number 140747-MAX208ECAG+
Ultra Librarian 3D Model Ultra Librarian MAX208ECAG+ CAD Model

Description

The MAX208ECAG+ is a sophisticated integrated circuit from Maxim Integrated, designed to facilitate serial communication in a variety of electronic applications. This high-performance, 5V-powered device is part of the MAX200-MAX211/MAX213/MAX232/MAX232A family of line drivers/receivers. It is particularly suitable for applications that require high-speed data transfer and reliable performance in challenging environments.

Key Features

  • Interface Type: The MAX208ECAG+ is equipped with an RS-232 interface, making it ideal for serial communication in applications such as point-of-sale systems, networking, and industrial equipment.
  • Number of Drivers/Receivers: This device features 4 drivers and 5 receivers, providing ample capacity for simultaneous transmission and reception of multiple data streams.
  • Supply Voltage Range: Operating with a 5V supply voltage, the MAX208ECAG+ is designed for compatibility with a wide range of digital logic levels and systems.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the MAX208ECAG+ ensures reliability and durability, safeguarding the device against the potential damages from static electricity.
  • Data Rate: Capable of handling data rates up to 120kbps, this line driver/receiver is an excellent choice for applications requiring fast and efficient data communication.
  • Low-Power Shutdown Mode: It includes a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, making it energy-efficient.
  • Package Type: Housed in a 24-pin SSOP package, the MAX208ECAG+ offers a compact footprint that is beneficial for space-constrained applications.

Applications

The MAX208ECAG+ is versatile and can be used across a broad range of applications. It is particularly well-suited for portable or battery-powered devices due to its low-power shutdown feature. Common applications include:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Peripheral Devices

With its robust design and comprehensive feature set, the Maxim Integrated MAX208ECAG+ is a reliable choice for designers and engineers looking to implement RS-232 communication in their electronic designs.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1971 $60.7884
9+ $12.4695 $112.2255
13+ $12.0798 $157.0374
18+ $11.6901 $210.4218
23+ $11.3005 $259.9115
30+ $10.1314 $303.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,315 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess