Products specifications

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Technology Mixed Technology
Number of Circuits 2
Applications General
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218692-MC3423P1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC3423
Introduction Date January 15, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC3423P1G CAD Model

Description

The ON Semiconductor MC3423P1G is a precision overvoltage sensing integrated circuit (IC) that is designed to protect sensitive electronic components from hazardous voltage conditions. This versatile device is a crucial component for power supply and regulation systems, ensuring that the voltage levels remain within safe operating limits.

Key Features

  • Voltage Sensing: The MC3423P1G is capable of sensing overvoltage conditions that exceed the predefined threshold, which can be adjusted according to the specific needs of the application.
  • Programmable Delay: It includes a programmable delay feature that helps prevent false triggering due to transient spikes, ensuring that the device responds only to genuine overvoltage events.
  • Flexible Triggering: The device offers both positive and negative voltage triggering options, making it suitable for a wide range of applications.
  • Reliable Protection: Upon detecting an overvoltage condition, the MC3423P1G activates a crowbar mechanism that effectively shorts the supply, causing a fuse to blow or a circuit breaker to trip, thereby safeguarding the downstream components.
  • Low Power Consumption: This IC is designed for low power operation, which makes it ideal for use in battery-powered devices or energy-efficient power systems.

Applications

The MC3423P1G is widely used in a variety of applications where voltage regulation and protection are critical. These include:

  • Power supplies
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics

Technical Specifications

The device is available in a TO-92 package, making it easy to integrate into various circuit designs. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the ON Semiconductor website or contact their sales and technical support team.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Need more? Email Us
ECAD model for ZEN132V130A24YC
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
ECAD model for B72547E3200K000
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
ECAD model for IXBOD1-18R
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
ECAD model for IXBOD1-20R
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
ECAD model for P1301CA2LRP
ON Semiconductor
IC OVP W/30V P-CH MOSFET DFN8
Need more? Email Us
ECAD model for NUS3045MNT1
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
ECAD model for LVM2P-035R14431
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
ECAD model for VM105MK801R020P050
ON Semiconductor
IC OVP W/30V P-CH MOSFET DFN8
Need more? Email Us
ECAD model for NUS3045MNT1G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention