EN
  • EN
  • DE

MC34064D-5R2

Part No MC34064D-5R2
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description UNDERVOLTAGE SENSING CIRCUIT | IC SENSOR UNDERVOLTAGE 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34064
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218589-MC34064D-5R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MC34064D-5R2 CAD Model

Description

ON Semiconductor MC34064D-5R2 Overview

The MC34064D-5R2 is a specialized, highly reliable under-voltage sensing integrated circuit (IC) produced by ON Semiconductor. This device is engineered to initiate system reset during situations where the supply voltage drops below a predetermined threshold, safeguarding electronic systems from erratic operation that could occur due to inadequate power supply levels.

Key Features

  • Precision Voltage Sensing: The MC34064D-5R2 is designed to accurately monitor voltage levels, ensuring that the connected electronic system operates within its specified voltage range, thus preventing potential damage caused by under-voltage conditions.
  • Low Threshold Voltage: It has a fixed threshold voltage of 4.55V, which is suitable for 5V-powered electronic systems, providing a precise monitoring solution that is critical for maintaining system stability.
  • Low Standby Current: The device consumes a minimal amount of current in standby mode, making it an energy-efficient choice for battery-operated applications where power conservation is crucial.
  • Temperature Compensated: With built-in temperature compensation, the MC34064D-5R2 delivers consistent performance across a wide range of operating temperatures, ensuring reliability in varying environmental conditions.
  • Fast Response Time: The IC responds quickly to under-voltage conditions, providing rapid system protection and minimizing the risk of damage due to delayed reactions.
  • Compact Packaging: The device is available in a small-outline package, making it an ideal choice for applications where space is at a premium.

Applications

The MC34064D-5R2 is versatile and can be used in various applications, including but not limited to:

  • Microprocessor reset control
  • System battery backup circuits
  • Power failure detection
  • Portable/battery-powered equipment
  • Intelligent instruments

Conclusion

ON Semiconductor's MC34064D-5R2 under-voltage sensing IC is a critical component for ensuring the stability and reliability of electronic systems. With its precision voltage sensing and rapid response time, it is an essential safeguard against the potential risks associated with low voltage conditions. Its low power consumption and compact form factor make it an excellent choice for a wide range of applications, from complex industrial systems to portable consumer electronics.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess