EN
  • EN
  • DE

MC33364D2R2G

Part No MC33364D2R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OTP UVLO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 7.6 V to 16 V
Frequency - Switching 126kHz
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -25°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 074505-MC33364D2R2G
Ultra Librarian 3D Model Ultra Librarian MC33364D2R2G CAD Model

Description

The MC33364D2R2G from ON Semiconductor is a high-performance, critical conduction mode switching regulator controller that is designed to provide efficient power management solutions for a wide range of applications. This device is particularly suited for use in off-line and DC-to-DC converter applications, where it helps to minimize power dissipation and optimize energy efficiency.

Key Features

  • High-Voltage Startup: The MC33364D2R2G features an integrated high-voltage startup circuit that allows it to operate directly from the rectified mains voltage, reducing external component count and simplifying the power supply design.
  • GreenLine™ Technology: Incorporating ON Semiconductor's proprietary GreenLine™ technology, the device is optimized for low power consumption and high efficiency, making it an eco-friendly choice for energy-sensitive applications.
  • Minimal External Components: This controller is designed to work with a minimal number of external components, simplifying the design and reducing the overall bill of materials.
  • Flexible Frequency Modulation: The device supports frequency modulation to help reduce electromagnetic interference (EMI), contributing to easier compliance with regulatory standards.
  • Protection Features: The MC33364D2R2G includes a comprehensive suite of protection features such as overvoltage, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The versatility of the MC33364D2R2G makes it ideal for a broad spectrum of applications. These include:

  • AC-DC Adapters
  • Off-Line Power Supplies
  • DC-DC Converters
  • LED Lighting
  • Standby and Auxiliary Power Systems

Technical Specifications

The MC33364D2R2G operates over a wide input voltage range and is available in a compact 8-pin SOIC package. It has a fixed operating frequency and incorporates internal slope compensation. For detailed specifications, designers should refer to the official datasheet provided by ON Semiconductor.

Conclusion

With its combination of high efficiency, integrated features, and robust protection mechanisms, the MC33364D2R2G is an excellent choice for designers looking to create reliable and energy-efficient power supply solutions. ON Semiconductor's commitment to quality ensures that this switching regulator controller meets the high standards expected in today's electronic devices.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess