EN
  • EN
  • DE

MC34025DWR2G

Part No MC34025DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 16-SOIC / Current Mode PWM Controller 500mA 1000kHz 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Output Isolation Isolated
Topology Half-Bridge
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 45%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 022669-MC34025DWR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC34025
Introduction Date June 11, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC34025DWR2G CAD Model

Description

The ON Semiconductor MC34025DWR2G is a high-performance, dual-output, pulse width modulator (PWM) controller designed for high-frequency switched-mode power supply applications. It is a critical component for designers looking to achieve efficient power conversion in various electronic devices, ranging from consumer electronics to industrial systems.

Key Features

  • High-Frequency Operation: The MC34025DWR2G operates at a high frequency, which allows for smaller passive components, resulting in a more compact power supply design.
  • Dual Output: This PWM controller comes with two independent outputs, providing versatility in controlling different stages of a power supply or enabling the design of multiple output power supplies.
  • Programmable Dead Time: It offers programmable dead time, which helps in optimizing the power stage to reduce electromagnetic interference (EMI) and improve efficiency.
  • Wide Bandwidth Error Amplifier: The built-in error amplifier has a wide bandwidth, ensuring fast response to load transients and tight voltage regulation.
  • Under-Voltage Lockout: With under-voltage lockout protection, the device ensures that the power supply operates only when the input voltage is within the specified range, enhancing system reliability.

Applications

The MC34025DWR2G is suitable for a wide array of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Off-Line Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems

Package and Quality

The device is offered in a 16-SOIC wide body package, which is ideal for surface mount technology (SMT). This package allows for efficient heat dissipation and space-saving on the PCB. ON Semiconductor is known for its commitment to quality, and the MC34025DWR2G is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of operating conditions.

Conclusion

The ON Semiconductor MC34025DWR2G PWM controller is an excellent choice for designers who require a reliable, high-performance solution for their power supply designs. Its dual-output capability, high-frequency operation, and built-in protection features make it a versatile and robust component for a wide range of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess