EN
  • EN
  • DE

MC33272AP

Part No MC33272AP
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 24MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 300nA
Voltage - Input Offset 100μV
Operating Supply Current 2.15mA
Channel Output Current 37mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 123192-MC33272AP
Family Name MC33272A
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33272AP CAD Model

Description

ON Semiconductor MC33272AP Operational Amplifier

The MC33272AP is a high-performance operational amplifier (op-amp) produced by ON Semiconductor, renowned for its exceptional precision and power efficiency. This versatile component is designed to meet a wide range of application needs, from consumer electronics to industrial control systems, making it a staple in the electronics industry.

Key Features:

  • Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of signal amplification, ensuring that the output closely mirrors the input without significant deviation.
  • High Gain Bandwidth: With a high gain bandwidth product, the MC33272AP can handle a wide range of frequencies without compromising amplification quality, making it suitable for audio processing, telecommunications, and other applications that require high-frequency performance.
  • Low Power Consumption: Energy efficiency is a hallmark of this op-amp, as it draws minimal power, thereby reducing the thermal footprint and operating costs of the electronic systems in which it is incorporated.
  • Single or Dual Supply Operation: The MC33272AP is capable of operating with either a single or dual power supply, offering flexibility in system design and simplifying power management in mixed-voltage environments.
  • Large Output Voltage Swing: The op-amp provides a large output voltage swing, which maximizes the dynamic range and is particularly beneficial for driving subsequent stages in a signal chain without clipping or distortion.

Applications:

The MC33272AP is adept at serving in a multitude of applications, such as:

  • Audio and Video Equipment
  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Industrial Process Controls
  • Instrumentation

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality components. The MC33272AP operational amplifier is no exception, offering reliable performance even under varying conditions and throughout extended periods of use. This commitment to quality ensures that products incorporating the MC33272AP can maintain their integrity and provide consistent, dependable results.

Conclusion:

With its robust set of features and versatile application range, the MC33272AP from ON Semiconductor stands out as a top choice for designers and engineers looking for a reliable and efficient operational amplifier. Whether for professional-grade audio equipment, precision instrumentation, or industrial control systems, the MC33272AP is engineered to exceed expectations and deliver outstanding performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9105 $50.0775
135+ $0.7471 $100.8585
210+ $0.7238 $151.9980
290+ $0.7004 $203.1160
370+ $0.6771 $250.5270
495+ $0.6070 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess