EN
  • EN
  • DE
  • IT

MC33152PG

Part No MC33152PG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET DUAL HS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 6.1 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.6V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 36ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1073298-MC33152PG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Motor Drive & Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC33152PG CAD Model

Description

The ON Semiconductor MC33152PG is a high-performance, dual non-inverting MOSFET driver designed for use in a variety of applications that demand high-speed and high-current driving capability. This component is particularly well-suited for driving capacitive loads such as the gate terminals of power MOSFETs, making it an ideal choice for switching power supplies, motor controllers, and other power conversion and management applications.

Each driver within the MC33152PG is capable of delivering peak currents up to 1.5 A with a typical rise and fall time of 25 ns, ensuring efficient switching performance for power MOSFETs. The device operates over a wide supply voltage range from 4.5 V to 18 V, which allows for flexible integration into various circuit designs.

Key features of the MC33152PG include its matched rise and fall times, which provide symmetrical drive characteristics and reduce the risk of shoot-through in bridge circuits. Additionally, the device boasts of an undervoltage lockout protection feature that ensures the driver outputs are in the off state whenever the supply voltage is below a certain threshold, thus protecting the MOSFETs from being partially turned on and potentially damaged.

The MC33152PG also offers a high degree of thermal stability and is capable of operating over an industrial temperature range of -55°C to +125°C. Its robust design includes protection against latch-up and ESD, ensuring reliable operation even in harsh environments.

ON Semiconductor's MC33152PG comes in a PDIP-8 package, which is widely used and easy to integrate into PCB designs. The device's inputs are compatible with standard CMOS or LSTTL outputs, making it a versatile driver solution that can be easily interfaced with a variety of logic devices.

In summary, the ON Semiconductor MC33152PG is a powerful, reliable, and versatile dual MOSFET driver that delivers high-speed performance and robust protection features. Its wide supply voltage range and compatibility with standard logic levels make it an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0607 $61.8210
70+ $1.6909 $118.3630
105+ $1.6380 $171.9900
145+ $1.5851 $229.8395
185+ $1.5324 $283.4940
245+ $1.3738 $336.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess