ON Semiconductor MC33074ADTBR2G Operational Amplifier
The MC33074ADTBR2G is a high-performance operational amplifier (op-amp) designed by ON Semiconductor, renowned for its precision and stability. This op-amp is part of a product family that features a range of amplifiers with different configurations to suit various applications. The MC33074ADTBR2G is particularly well-suited for applications requiring low input offset voltage, low input bias current, and high gain bandwidth product.
Constructed with Bipolar technology, the MC33074ADTBR2G offers a unique combination of high speed, wide bandwidth, and low noise. With a typical gain bandwidth product of 4.5 MHz, it is capable of accommodating a wide range of frequencies, which makes it ideal for audio processing, active filters, and fast signal conditioning circuits. The operational amplifier operates on a single or dual supply voltage, ranging from 3V to 44V, providing flexibility in various power environments.
The MC33074ADTBR2G op-amp is packaged in a TSSOP-14 (Thin Shrink Small Outline Package) which is compact and suitable for space-constrained applications. It also offers improved thermal performance, which is crucial for maintaining stability and longevity in high-performance systems.
Key features of the MC33074ADTBR2G include:
- Single or dual supply operation: 3V to 44V
- Low input offset voltage: 2 mV
- Low input bias current: 500 nA
- High gain bandwidth product: 4.5 MHz
- Low total harmonic distortion
- Extended temperature range: -40°C to +125°C
- Short-circuit protection
- ESD clamps on the inputs to prevent damage from electrostatic discharge
Applications that can benefit from the MC33074ADTBR2G include:
- Precision analog circuits
- Data acquisition systems
- Instrumentation
- Audio processing equipment
- Active filters and comparators
ON Semiconductor's commitment to high-quality and reliable components is evident in the MC33074ADTBR2G op-amp. It is an excellent choice for engineers and designers looking for an operational amplifier that provides precision, low noise, and high-speed performance in a variety of electronic applications.