EN
  • EN
  • DE
  • IT

MC14551BCPG

Part No MC14551BCPG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 4 280OHM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 17MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC14551
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845763-MC14551BCPG
Ultra Librarian 3D Model Ultra Librarian MC14551BCPG CAD Model

Description

ON Semiconductor MC14551BCPG Overview

The MC14551BCPG is a versatile and high-performance quad 2-channel analog multiplexer/demultiplexer integrated circuit brought to you by ON Semiconductor, a trusted name in the industry. This IC is designed to provide precision signal routing in various electronic applications such as data acquisition systems, communication systems, and signal processing.

Key Features

  • Multiple Switching Options: The device features four separate 2-channel multiplexers which can be used independently or in combination to provide various switching configurations.
  • Binary Address Decoding: Binary address logic is used to select one of the two channels for each multiplexer, allowing for easy control and integration into digital systems.
  • Low On-Resistance: The MC14551BCPG boasts low on-resistance for the switch channels, ensuring minimal signal attenuation and preserving signal integrity.
  • Wide Operating Voltage: It operates over a wide range of voltages from 3V to 18V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various power environments.
  • Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.

Applications

The MC14551BCPG is a highly flexible component that can be used in a variety of applications, including:

  • Signal gating
  • Data routing
  • Signal multiplexing/demultiplexing
  • Analog-to-digital and digital-to-analog conversion systems
  • Sample and hold circuits
  • Audio and video switching

Package Information

The MC14551BCPG comes in a PDIP-16 package, which is a dual in-line package with 16 pins. This package is widely used and preferred for its ease of handling and soldering onto printed circuit boards (PCBs).

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14551BCPG is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected for industrial and commercial use.

In summary, the MC14551BCPG from ON Semiconductor is a reliable and efficient solution for analog signal routing, offering flexibility, low power consumption, and compatibility with multiple voltage levels. Its robust design and versatile applications make it a go-to component for engineers and designers in various electronic fields.

You May Also Be Interested in

ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Lowest to $1.0543
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess